Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR180DRRSL

Description
ESS-5 .18 .5% RWR74SR180DR RSL
Request a Quote Datasheet
Description
ESS-5 .18 .5% RWR74SR180DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR180DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR180DRRSL
Wirewound Resistors 3110-RWR74SR180DRRSL
ESS-5 .18 .5% RWR74SR180DR RSL

ESS-5 .18 .5% RWR74SR180DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR180DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR180DRRSL-ND
Through Hole Resistors RWR74SR180DRRSL-ND
180 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.18 OHM 5W 0.5% WW AXIAL - RWR74SR180DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 5W 0.5% WW AXIAL
RWR74SR180DRRSL
RES 0.18 OHM 5W 0.5% WW AXIAL RWR74SR180DRRSL
RES 0.18ohm 5W 0.5% WW AXIAL

RES 0.18ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR180DRRSL RWR74SR180DRRSL-ND RWR74SR180DRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.18 OHM 5W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details