Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR178FSB12

Description
ESS-5 .178 1% RWR74SR178FS B12
Request a Quote Datasheet
Description
ESS-5 .178 1% RWR74SR178FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR178FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR178FSB12
Wirewound Resistors 3110-RWR74SR178FSB12
ESS-5 .178 1% RWR74SR178FS B12

ESS-5 .178 1% RWR74SR178FS B12

Supplier's Site Datasheet
RES 0.178 OHM 5W 1% WW AXIAL - RWR74SR178FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 5W 1% WW AXIAL
RWR74SR178FSB12
RES 0.178 OHM 5W 1% WW AXIAL RWR74SR178FSB12
RES 0.178ohm 5W 1% WW AXIAL

RES 0.178ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR178FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR178FSB12-ND
Through Hole Resistors RWR74SR178FSB12-ND
178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR178FSB12 RWR74SR178FSB12 RWR74SR178FSB12-ND
Product Name Wirewound Resistors RES 0.178 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details