Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR511FPB12

Description
ESS-5 .511 1% RWR74SR511FP B12
Request a Quote Datasheet
Description
ESS-5 .511 1% RWR74SR511FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR511FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR511FPB12
Wirewound Resistors 3110-RWR74SR511FPB12
ESS-5 .511 1% RWR74SR511FP B12

ESS-5 .511 1% RWR74SR511FP B12

Supplier's Site Datasheet
RES 0.511 OHM 5W 1% WW AXIAL - RWR74SR511FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% WW AXIAL
RWR74SR511FPB12
RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FPB12
RES 0.511ohm 5W 1% WW AXIAL

RES 0.511ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR511FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR511FPB12-ND
Through Hole Resistors RWR74SR511FPB12-ND
511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR511FPB12 RWR74SR511FPB12 RWR74SR511FPB12-ND
Product Name Wirewound Resistors RES 0.511 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details