Vishay Intertechnology, Inc. Wirewound Resistors RWR74S90R9FRB12

Description
ESS-5 90.9 1% RWR74S90R9FR B12
Request a Quote Datasheet
Description
ESS-5 90.9 1% RWR74S90R9FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S90R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S90R9FRB12
Wirewound Resistors 3110-RWR74S90R9FRB12
ESS-5 90.9 1% RWR74S90R9FR B12

ESS-5 90.9 1% RWR74S90R9FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S90R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S90R9FRB12-ND
Through Hole Resistors RWR74S90R9FRB12-ND
90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 90.9 OHM 5W 1% WW AXIAL - RWR74S90R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 5W 1% WW AXIAL
RWR74S90R9FRB12
RES 90.9 OHM 5W 1% WW AXIAL RWR74S90R9FRB12
RES 90.9ohm 5W 1% WW AXIAL

RES 90.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S90R9FRB12 RWR74S90R9FRB12-ND RWR74S90R9FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 90.9 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details