Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR180DRBSL

Description
ESS-5 .18 .5% RWR74SR180DR BSL
Request a Quote Datasheet
Description
ESS-5 .18 .5% RWR74SR180DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR180DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR180DRBSL
Wirewound Resistors 3110-RWR74SR180DRBSL
ESS-5 .18 .5% RWR74SR180DR BSL

ESS-5 .18 .5% RWR74SR180DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR180DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR180DRBSL-ND
Through Hole Resistors RWR74SR180DRBSL-ND
180 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.18 OHM 5W 0.5% WW AXIAL - RWR74SR180DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 5W 0.5% WW AXIAL
RWR74SR180DRBSL
RES 0.18 OHM 5W 0.5% WW AXIAL RWR74SR180DRBSL
RES 0.18ohm 5W 0.5% WW AXIAL

RES 0.18ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR180DRBSL RWR74SR180DRBSL-ND RWR74SR180DRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.18 OHM 5W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details