Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR196FSRSL

Description
ESS-5 .196 1% RWR74SR196FS RSL
Request a Quote Datasheet
Description
ESS-5 .196 1% RWR74SR196FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR196FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR196FSRSL
Wirewound Resistors 3110-RWR74SR196FSRSL
ESS-5 .196 1% RWR74SR196FS RSL

ESS-5 .196 1% RWR74SR196FS RSL

Supplier's Site Datasheet
RES 0.196 OHM 5W 1% WW AXIAL - RWR74SR196FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 5W 1% WW AXIAL
RWR74SR196FSRSL
RES 0.196 OHM 5W 1% WW AXIAL RWR74SR196FSRSL
RES 0.196ohm 5W 1% WW AXIAL

RES 0.196ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR196FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR196FSRSL-ND
Through Hole Resistors RWR74SR196FSRSL-ND
196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR196FSRSL RWR74SR196FSRSL RWR74SR196FSRSL-ND
Product Name Wirewound Resistors RES 0.196 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details