Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6R04FSBSL

Description
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6R04FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6R04FSBSL-ND
Through Hole Resistors RWR74S6R04FSBSL-ND
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6R04FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6R04FSBSL
Wirewound Resistors 3110-RWR74S6R04FSBSL
ESS-5 6.04 1% RWR74S6R04FS BSL

ESS-5 6.04 1% RWR74S6R04FS BSL

Supplier's Site Datasheet
RES 6.04 OHM 5W 1% WW AXIAL - RWR74S6R04FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 5W 1% WW AXIAL
RWR74S6R04FSBSL
RES 6.04 OHM 5W 1% WW AXIAL RWR74S6R04FSBSL
RES 6.04ohm 5W 1% WW AXIAL

RES 6.04ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6R04FSBSL-ND 3110-RWR74S6R04FSBSL RWR74S6R04FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.04 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers