Vishay Intertechnology, Inc. Wirewound Resistors RWR74S7500FRBSL

Description
ESS-5 750 1% RWR74S7500FR BSL
Request a Quote Datasheet
Description
ESS-5 750 1% RWR74S7500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S7500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7500FRBSL
Wirewound Resistors 3110-RWR74S7500FRBSL
ESS-5 750 1% RWR74S7500FR BSL

ESS-5 750 1% RWR74S7500FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S7500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7500FRBSL-ND
Through Hole Resistors RWR74S7500FRBSL-ND
750 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 5W 1% WW AXIAL - RWR74S7500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5W 1% WW AXIAL
RWR74S7500FRBSL
RES 750 OHM 5W 1% WW AXIAL RWR74S7500FRBSL
RES 750ohm 5W 1% WW AXIAL

RES 750ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S7500FRBSL RWR74S7500FRBSL-ND RWR74S7500FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 750 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details