Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR200FRS73

Description
ESS-5 .2 1% RWR74SR200FR S73
Request a Quote Datasheet
Description
ESS-5 .2 1% RWR74SR200FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR200FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200FRS73
Wirewound Resistors 3110-RWR74SR200FRS73
ESS-5 .2 1% RWR74SR200FR S73

ESS-5 .2 1% RWR74SR200FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR200FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200FRS73-ND
Through Hole Resistors RWR74SR200FRS73-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 5W 1% WW AXIAL - RWR74SR200FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74SR200FRS73
RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FRS73
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR200FRS73 RWR74SR200FRS73-ND RWR74SR200FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details