Vishay Intertechnology, Inc. RES 97.6 OHM 5W 1% WW AXIAL RWR74S97R6FRB12

Description
RES 97.6ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 97.6ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 5W 1% WW AXIAL - RWR74S97R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 5W 1% WW AXIAL
RWR74S97R6FRB12
RES 97.6 OHM 5W 1% WW AXIAL RWR74S97R6FRB12
RES 97.6ohm 5W 1% WW AXIAL

RES 97.6ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S97R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S97R6FRB12
Wirewound Resistors 3110-RWR74S97R6FRB12
ESS-5 97.6 1% RWR74S97R6FR B12

ESS-5 97.6 1% RWR74S97R6FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S97R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S97R6FRB12-ND
Through Hole Resistors RWR74S97R6FRB12-ND
97.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

97.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S97R6FRB12 3110-RWR74S97R6FRB12 RWR74S97R6FRB12-ND
Product Name RES 97.6 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details