Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR140FMS73

Description
ESS-5 .14 1% RWR74SR140FM S73
Request a Quote Datasheet
Description
ESS-5 .14 1% RWR74SR140FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR140FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FMS73
Wirewound Resistors 3110-RWR74SR140FMS73
ESS-5 .14 1% RWR74SR140FM S73

ESS-5 .14 1% RWR74SR140FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR140FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FMS73-ND
Through Hole Resistors RWR74SR140FMS73-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FMS73
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMS73
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR140FMS73 RWR74SR140FMS73-ND RWR74SR140FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.14 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers