Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR150FRRSL

Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150FRRSL-ND
Through Hole Resistors RWR74SR150FRRSL-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150FRRSL
Wirewound Resistors 3110-RWR74SR150FRRSL
ESS-5 .15 1% RWR74SR150FR RSL

ESS-5 .15 1% RWR74SR150FR RSL

Supplier's Site Datasheet
RES 0.15 OHM 5W 1% WW AXIAL - RWR74SR150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% WW AXIAL
RWR74SR150FRRSL
RES 0.15 OHM 5W 1% WW AXIAL RWR74SR150FRRSL
RES 0.15ohm 5W 1% WW AXIAL

RES 0.15ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR150FRRSL-ND 3110-RWR74SR150FRRSL RWR74SR150FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.15 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers