Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR332FRBSL

Description
ESS-5 .332 1% RWR74SR332FR BSL
Request a Quote Datasheet
Description
ESS-5 .332 1% RWR74SR332FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR332FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR332FRBSL
Wirewound Resistors 3110-RWR74SR332FRBSL
ESS-5 .332 1% RWR74SR332FR BSL

ESS-5 .332 1% RWR74SR332FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR332FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR332FRBSL-ND
Through Hole Resistors RWR74SR332FRBSL-ND
332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.332 OHM 5W 1% WW AXIAL - RWR74SR332FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 5W 1% WW AXIAL
RWR74SR332FRBSL
RES 0.332 OHM 5W 1% WW AXIAL RWR74SR332FRBSL
RES 0.332ohm 5W 1% WW AXIAL

RES 0.332ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR332FRBSL RWR74SR332FRBSL-ND RWR74SR332FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.332 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers