Vishay Intertechnology, Inc. RES 100 OHM 10W 0.1% WW AXIAL RWR78N1000BSBSL

Description
RES 100ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 10W 0.1% WW AXIAL - RWR78N1000BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 0.1% WW AXIAL
RWR78N1000BSBSL
RES 100 OHM 10W 0.1% WW AXIAL RWR78N1000BSBSL
RES 100ohm 10W 0.1% WW AXIAL

RES 100ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1000BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1000BSBSL
Wirewound Resistors 3110-RWR78N1000BSBSL
ESN-10 100 .1% RWR78N1000BS BSL

ESN-10 100 .1% RWR78N1000BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1000BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1000BSBSL-ND
Through Hole Resistors RWR78N1000BSBSL-ND
100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1000BSBSL 3110-RWR78N1000BSBSL RWR78N1000BSBSL-ND
Product Name RES 100 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers