Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR226FSRSL

Description
ESS-5 .226 1% RWR74SR226FS RSL
Request a Quote Datasheet
Description
ESS-5 .226 1% RWR74SR226FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR226FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR226FSRSL
Wirewound Resistors 3110-RWR74SR226FSRSL
ESS-5 .226 1% RWR74SR226FS RSL

ESS-5 .226 1% RWR74SR226FS RSL

Supplier's Site Datasheet
RES 0.226 OHM 5W 1% WW AXIAL - RWR74SR226FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 5W 1% WW AXIAL
RWR74SR226FSRSL
RES 0.226 OHM 5W 1% WW AXIAL RWR74SR226FSRSL
RES 0.226ohm 5W 1% WW AXIAL

RES 0.226ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR226FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR226FSRSL-ND
Through Hole Resistors RWR74SR226FSRSL-ND
226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR226FSRSL RWR74SR226FSRSL RWR74SR226FSRSL-ND
Product Name Wirewound Resistors RES 0.226 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details