Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR100FSRSL

Description
ESS-5 .1 1% RWR74SR100FS RSL
Request a Quote Datasheet
Description
ESS-5 .1 1% RWR74SR100FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR100FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR100FSRSL
Wirewound Resistors 3110-RWR74SR100FSRSL
ESS-5 .1 1% RWR74SR100FS RSL

ESS-5 .1 1% RWR74SR100FS RSL

Supplier's Site Datasheet
RES 0.1 OHM 5W 1% WW AXIAL - RWR74SR100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% WW AXIAL
RWR74SR100FSRSL
RES 0.1 OHM 5W 1% WW AXIAL RWR74SR100FSRSL
RES 0.1ohm 5W 1% WW AXIAL

RES 0.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR100FSRSL-ND
Through Hole Resistors RWR74SR100FSRSL-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR100FSRSL RWR74SR100FSRSL RWR74SR100FSRSL-ND
Product Name Wirewound Resistors RES 0.1 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers