RES 0.2ohm 5W 0.5% WW AXIAL
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 .2 .5% RWR74SR200DS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74SR200DSB12 | RWR74SR200DSB12-ND | 3110-RWR74SR200DSB12 |
| Product Name | RES 0.2 OHM 5W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |