Vishay Intertechnology, Inc. RES 0.113 OHM 5W 1% WW AXIAL RWR74SR113FRS73

Description
RES 0.113ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.113ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.113 OHM 5W 1% WW AXIAL - RWR74SR113FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.113 OHM 5W 1% WW AXIAL
RWR74SR113FRS73
RES 0.113 OHM 5W 1% WW AXIAL RWR74SR113FRS73
RES 0.113ohm 5W 1% WW AXIAL

RES 0.113ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR113FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR113FRS73
Wirewound Resistors 3110-RWR74SR113FRS73
ESS-5 .113 1% RWR74SR113FR S73

ESS-5 .113 1% RWR74SR113FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR113FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR113FRS73-ND
Through Hole Resistors RWR74SR113FRS73-ND
113 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR113FRS73 3110-RWR74SR113FRS73 RWR74SR113FRS73-ND
Product Name RES 0.113 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1130 ohms 0.1130 ohms 0.1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details