Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8R30FSRSL

Description
ESS-5 8.3 1% RWR74S8R30FS RSL
Request a Quote Datasheet
Description
ESS-5 8.3 1% RWR74S8R30FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8R30FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8R30FSRSL
Wirewound Resistors 3110-RWR74S8R30FSRSL
ESS-5 8.3 1% RWR74S8R30FS RSL

ESS-5 8.3 1% RWR74S8R30FS RSL

Supplier's Site Datasheet
RES 8.3 OHM 5W 1% WW AXIAL - RWR74S8R30FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.3 OHM 5W 1% WW AXIAL
RWR74S8R30FSRSL
RES 8.3 OHM 5W 1% WW AXIAL RWR74S8R30FSRSL
RES 8.3ohm 5W 1% WW AXIAL

RES 8.3ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8R30FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8R30FSRSL-ND
Through Hole Resistors RWR74S8R30FSRSL-ND
8.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8R30FSRSL RWR74S8R30FSRSL RWR74S8R30FSRSL-ND
Product Name Wirewound Resistors RES 8.3 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8.3 ohms 8.3 ohms 8.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers