Vishay Intertechnology, Inc. RES 0.121 OHM 5W 1% WW AXIAL RWR74SR121FRB12

Description
RES 0.121ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.121ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 5W 1% WW AXIAL - RWR74SR121FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 5W 1% WW AXIAL
RWR74SR121FRB12
RES 0.121 OHM 5W 1% WW AXIAL RWR74SR121FRB12
RES 0.121ohm 5W 1% WW AXIAL

RES 0.121ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR121FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR121FRB12-ND
Through Hole Resistors RWR74SR121FRB12-ND
121 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR121FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR121FRB12
Wirewound Resistors 3110-RWR74SR121FRB12
ESS-5 .121 1% RWR74SR121FR B12

ESS-5 .121 1% RWR74SR121FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR121FRB12 RWR74SR121FRB12-ND 3110-RWR74SR121FRB12
Product Name RES 0.121 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers