Vishay Intertechnology, Inc. Wirewound Resistors RWR74S7001BSB12

Description
ESS-5 7K .1% RWR74S7001BS B12
Request a Quote Datasheet
Description
ESS-5 7K .1% RWR74S7001BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S7001BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7001BSB12
Wirewound Resistors 3110-RWR74S7001BSB12
ESS-5 7K .1% RWR74S7001BS B12

ESS-5 7K .1% RWR74S7001BS B12

Supplier's Site Datasheet
RES 7K OHM 5W 0.1% WW AXIAL - RWR74S7001BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 5W 0.1% WW AXIAL
RWR74S7001BSB12
RES 7K OHM 5W 0.1% WW AXIAL RWR74S7001BSB12
RES 7Kohm 5W 0.1% WW AXIAL

RES 7Kohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S7001BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7001BSB12-ND
Through Hole Resistors RWR74S7001BSB12-ND
7 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S7001BSB12 RWR74S7001BSB12 RWR74S7001BSB12-ND
Product Name Wirewound Resistors RES 7K OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7000 ohms 7000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details