Vishay Intertechnology, Inc. RES 0.174 OHM 5W 1% WW AXIAL RWR74SR174FSB12

Description
RES 0.174ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.174ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.174 OHM 5W 1% WW AXIAL - RWR74SR174FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 5W 1% WW AXIAL
RWR74SR174FSB12
RES 0.174 OHM 5W 1% WW AXIAL RWR74SR174FSB12
RES 0.174ohm 5W 1% WW AXIAL

RES 0.174ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR174FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR174FSB12
Wirewound Resistors 3110-RWR74SR174FSB12
ESS-5 .174 1% RWR74SR174FS B12

ESS-5 .174 1% RWR74SR174FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR174FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR174FSB12-ND
Through Hole Resistors RWR74SR174FSB12-ND
174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR174FSB12 3110-RWR74SR174FSB12 RWR74SR174FSB12-ND
Product Name RES 0.174 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073734P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 390 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details