Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR698FRB12

Description
ESS-5 .698 1% RWR74SR698FR B12
Request a Quote Datasheet
Description
ESS-5 .698 1% RWR74SR698FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR698FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR698FRB12
Wirewound Resistors 3110-RWR74SR698FRB12
ESS-5 .698 1% RWR74SR698FR B12

ESS-5 .698 1% RWR74SR698FR B12

Supplier's Site Datasheet
RES 0.698 OHM 5W 1% WW AXIAL - RWR74SR698FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 5W 1% WW AXIAL
RWR74SR698FRB12
RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FRB12
RES 0.698ohm 5W 1% WW AXIAL

RES 0.698ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR698FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR698FRB12-ND
Through Hole Resistors RWR74SR698FRB12-ND
698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR698FRB12 RWR74SR698FRB12 RWR74SR698FRB12-ND
Product Name Wirewound Resistors RES 0.698 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers