Vishay Intertechnology, Inc. RES 6.81K OHM 5W 1% WW AXIAL RWR74S6811FSB12

Description
RES 6.81Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 5W 1% WW AXIAL - RWR74S6811FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 5W 1% WW AXIAL
RWR74S6811FSB12
RES 6.81K OHM 5W 1% WW AXIAL RWR74S6811FSB12
RES 6.81Kohm 5W 1% WW AXIAL

RES 6.81Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6811FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6811FSB12-ND
Through Hole Resistors RWR74S6811FSB12-ND
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6811FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6811FSB12
Wirewound Resistors 3110-RWR74S6811FSB12
ESS-5 6.81K 1% RWR74S6811FS B12

ESS-5 6.81K 1% RWR74S6811FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6811FSB12 RWR74S6811FSB12-ND 3110-RWR74S6811FSB12
Product Name RES 6.81K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details