Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6981FRB12

Description
ESS-5 6.98K 1% RWR74S6981FR B12
Request a Quote Datasheet
Description
ESS-5 6.98K 1% RWR74S6981FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6981FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6981FRB12
Wirewound Resistors 3110-RWR74S6981FRB12
ESS-5 6.98K 1% RWR74S6981FR B12

ESS-5 6.98K 1% RWR74S6981FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6981FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6981FRB12-ND
Through Hole Resistors RWR74S6981FRB12-ND
6.98 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98K OHM 5W 1% WW AXIAL - RWR74S6981FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 5W 1% WW AXIAL
RWR74S6981FRB12
RES 6.98K OHM 5W 1% WW AXIAL RWR74S6981FRB12
RES 6.98Kohm 5W 1% WW AXIAL

RES 6.98Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6981FRB12 RWR74S6981FRB12-ND RWR74S6981FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.98K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details