Vishay Intertechnology, Inc. RES 6.49K OHM 5W 1% WW AXIAL RWR74S6491FRBSL

Description
RES 6.49Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 5W 1% WW AXIAL - RWR74S6491FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 5W 1% WW AXIAL
RWR74S6491FRBSL
RES 6.49K OHM 5W 1% WW AXIAL RWR74S6491FRBSL
RES 6.49Kohm 5W 1% WW AXIAL

RES 6.49Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6491FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6491FRBSL-ND
Through Hole Resistors RWR74S6491FRBSL-ND
6.49 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6491FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6491FRBSL
Wirewound Resistors 3110-RWR74S6491FRBSL
ESS-5 6.49K 1% RWR74S6491FR BSL

ESS-5 6.49K 1% RWR74S6491FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6491FRBSL RWR74S6491FRBSL-ND 3110-RWR74S6491FRBSL
Product Name RES 6.49K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers