ESS-5 .196 1% RWR74SR196FS BSL
196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.196ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74SR196FSBSL | RWR74SR196FSBSL-ND | RWR74SR196FSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.196 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1960 ohms | 0.1960 ohms | 0.1960 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |