Vishay Intertechnology, Inc. Wirewound Resistors RWR74S68R1FRBSL

Description
ESS-5 68.1 1% RWR74S68R1FR BSL
Request a Quote Datasheet
Description
ESS-5 68.1 1% RWR74S68R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S68R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S68R1FRBSL
Wirewound Resistors 3110-RWR74S68R1FRBSL
ESS-5 68.1 1% RWR74S68R1FR BSL

ESS-5 68.1 1% RWR74S68R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S68R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S68R1FRBSL-ND
Through Hole Resistors RWR74S68R1FRBSL-ND
68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 5W 1% WW AXIAL - RWR74S68R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 5W 1% WW AXIAL
RWR74S68R1FRBSL
RES 68.1 OHM 5W 1% WW AXIAL RWR74S68R1FRBSL
RES 68.1ohm 5W 1% WW AXIAL

RES 68.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S68R1FRBSL RWR74S68R1FRBSL-ND RWR74S68R1FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details