Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR681FRS73

Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR681FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR681FRS73-ND
Through Hole Resistors RWR74SR681FRS73-ND
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR681FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR681FRS73
Wirewound Resistors 3110-RWR74SR681FRS73
ESS-5 .681 1% RWR74SR681FR S73

ESS-5 .681 1% RWR74SR681FR S73

Supplier's Site Datasheet
RES 0.681 OHM 5W 1% WW AXIAL - RWR74SR681FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 5W 1% WW AXIAL
RWR74SR681FRS73
RES 0.681 OHM 5W 1% WW AXIAL RWR74SR681FRS73
RES 0.681ohm 5W 1% WW AXIAL

RES 0.681ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR681FRS73-ND 3110-RWR74SR681FRS73 RWR74SR681FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.681 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers