Vishay Intertechnology, Inc. RES 8.87K OHM 5W 1% WW AXIAL RWR74S8871FSBSL

Description
RES 8.87Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 5W 1% WW AXIAL - RWR74S8871FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 5W 1% WW AXIAL
RWR74S8871FSBSL
RES 8.87K OHM 5W 1% WW AXIAL RWR74S8871FSBSL
RES 8.87Kohm 5W 1% WW AXIAL

RES 8.87Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8871FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8871FSBSL-ND
Through Hole Resistors RWR74S8871FSBSL-ND
8.87 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S8871FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8871FSBSL
Wirewound Resistors 3110-RWR74S8871FSBSL
ESS-5 8.87K 1% RWR74S8871FS BSL

ESS-5 8.87K 1% RWR74S8871FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S8871FSBSL RWR74S8871FSBSL-ND 3110-RWR74S8871FSBSL
Product Name RES 8.87K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details