Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8251FRS73

Description
ESS-5 8.25K 1% RWR74S8251FR S73
Request a Quote Datasheet
Description
ESS-5 8.25K 1% RWR74S8251FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8251FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8251FRS73
Wirewound Resistors 3110-RWR74S8251FRS73
ESS-5 8.25K 1% RWR74S8251FR S73

ESS-5 8.25K 1% RWR74S8251FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S8251FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8251FRS73-ND
Through Hole Resistors RWR74S8251FRS73-ND
8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25K OHM 5W 1% WW AXIAL - RWR74S8251FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 5W 1% WW AXIAL
RWR74S8251FRS73
RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FRS73
RES 8.25Kohm 5W 1% WW AXIAL

RES 8.25Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8251FRS73 RWR74S8251FRS73-ND RWR74S8251FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.25K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details