Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6811FRBSL

Description
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6811FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6811FRBSL-ND
Through Hole Resistors RWR74S6811FRBSL-ND
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81K OHM 5W 1% WW AXIAL - RWR74S6811FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 5W 1% WW AXIAL
RWR74S6811FRBSL
RES 6.81K OHM 5W 1% WW AXIAL RWR74S6811FRBSL
RES 6.81Kohm 5W 1% WW AXIAL

RES 6.81Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6811FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6811FRBSL
Wirewound Resistors 3110-RWR74S6811FRBSL
ESS-5 6.81K 1% RWR74S6811FR BSL

ESS-5 6.81K 1% RWR74S6811FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6811FRBSL-ND RWR74S6811FRBSL 3110-RWR74S6811FRBSL
Product Name Through Hole Resistors RES 6.81K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers