Vishay Intertechnology, Inc. RES 0.464 OHM 5W 1% WW AXIAL RWR74SR464FRS73

Description
RES 0.464ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.464ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.464 OHM 5W 1% WW AXIAL - RWR74SR464FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 5W 1% WW AXIAL
RWR74SR464FRS73
RES 0.464 OHM 5W 1% WW AXIAL RWR74SR464FRS73
RES 0.464ohm 5W 1% WW AXIAL

RES 0.464ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR464FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR464FRS73
Wirewound Resistors 3110-RWR74SR464FRS73
ESS-5 .464 1% RWR74SR464FR S73

ESS-5 .464 1% RWR74SR464FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR464FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR464FRS73-ND
Through Hole Resistors RWR74SR464FRS73-ND
464 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR464FRS73 3110-RWR74SR464FRS73 RWR74SR464FRS73-ND
Product Name RES 0.464 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details