Vishay Intertechnology, Inc. RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMRSL

Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FMRSL
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMRSL
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR140FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FMRSL
Wirewound Resistors 3110-RWR74SR140FMRSL
ESS-5 .14 1% RWR74SR140FM RSL

ESS-5 .14 1% RWR74SR140FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR140FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FMRSL-ND
Through Hole Resistors RWR74SR140FMRSL-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR140FMRSL 3110-RWR74SR140FMRSL RWR74SR140FMRSL-ND
Product Name RES 0.14 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details