Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR174FRRSL

Description
ESS-5 .174 1% RWR74SR174FR RSL
Request a Quote Datasheet
Description
ESS-5 .174 1% RWR74SR174FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR174FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR174FRRSL
Wirewound Resistors 3110-RWR74SR174FRRSL
ESS-5 .174 1% RWR74SR174FR RSL

ESS-5 .174 1% RWR74SR174FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR174FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR174FRRSL-ND
Through Hole Resistors RWR74SR174FRRSL-ND
174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.174 OHM 5W 1% WW AXIAL - RWR74SR174FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 5W 1% WW AXIAL
RWR74SR174FRRSL
RES 0.174 OHM 5W 1% WW AXIAL RWR74SR174FRRSL
RES 0.174ohm 5W 1% WW AXIAL

RES 0.174ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR174FRRSL RWR74SR174FRRSL-ND RWR74SR174FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.174 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details