Vishay Intertechnology, Inc. Wirewound Resistors RWR74S7501FRBSL

Description
ESS-5 7.5K 1% RWR74S7501FR BSL
Request a Quote Datasheet
Description
ESS-5 7.5K 1% RWR74S7501FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S7501FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7501FRBSL
Wirewound Resistors 3110-RWR74S7501FRBSL
ESS-5 7.5K 1% RWR74S7501FR BSL

ESS-5 7.5K 1% RWR74S7501FR BSL

Supplier's Site Datasheet
RES 7.5K OHM 5W 1% WW AXIAL - RWR74S7501FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5W 1% WW AXIAL
RWR74S7501FRBSL
RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FRBSL
RES 7.5Kohm 5W 1% WW AXIAL

RES 7.5Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S7501FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7501FRBSL-ND
Through Hole Resistors RWR74S7501FRBSL-ND
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S7501FRBSL RWR74S7501FRBSL RWR74S7501FRBSL-ND
Product Name Wirewound Resistors RES 7.5K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details