Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR374FRB12

Description
ESS-5 .374 1% RWR74SR374FR B12
Request a Quote Datasheet
Description
ESS-5 .374 1% RWR74SR374FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR374FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR374FRB12
Wirewound Resistors 3110-RWR74SR374FRB12
ESS-5 .374 1% RWR74SR374FR B12

ESS-5 .374 1% RWR74SR374FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR374FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR374FRB12-ND
Through Hole Resistors RWR74SR374FRB12-ND
374 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.374 OHM 5W 1% WW AXIAL - RWR74SR374FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 5W 1% WW AXIAL
RWR74SR374FRB12
RES 0.374 OHM 5W 1% WW AXIAL RWR74SR374FRB12
RES 0.374ohm 5W 1% WW AXIAL

RES 0.374ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR374FRB12 RWR74SR374FRB12-ND RWR74SR374FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.374 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details