Vishay Intertechnology, Inc. RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FRS73

Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FRS73
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FRS73
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR140FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FRS73
Wirewound Resistors 3110-RWR74SR140FRS73
ESS-5 .14 1% RWR74SR140FR S73

ESS-5 .14 1% RWR74SR140FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR140FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FRS73-ND
Through Hole Resistors RWR74SR140FRS73-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR140FRS73 3110-RWR74SR140FRS73 RWR74SR140FRS73-ND
Product Name RES 0.14 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details