Vishay Intertechnology, Inc. Through Hole Resistors RWR74S8R06FRRSL

Description
8.06 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S8R06FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8R06FRRSL-ND
Through Hole Resistors RWR74S8R06FRRSL-ND
8.06 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S8R06FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8R06FRRSL
Wirewound Resistors 3110-RWR74S8R06FRRSL
ESS-5 8.06 1% RWR74S8R06FR RSL

ESS-5 8.06 1% RWR74S8R06FR RSL

Supplier's Site Datasheet
RES 8.06 OHM 5W 1% WW AXIAL - RWR74S8R06FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 5W 1% WW AXIAL
RWR74S8R06FRRSL
RES 8.06 OHM 5W 1% WW AXIAL RWR74S8R06FRRSL
RES 8.06ohm 5W 1% WW AXIAL

RES 8.06ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S8R06FRRSL-ND 3110-RWR74S8R06FRRSL RWR74S8R06FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 8.06 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details