Vishay Intertechnology, Inc. Wirewound Resistors RWR74S66R5FRRSL

Description
ESS-5 66.5 1% RWR74S66R5FR RSL
Request a Quote Datasheet
Description
ESS-5 66.5 1% RWR74S66R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S66R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S66R5FRRSL
Wirewound Resistors 3110-RWR74S66R5FRRSL
ESS-5 66.5 1% RWR74S66R5FR RSL

ESS-5 66.5 1% RWR74S66R5FR RSL

Supplier's Site Datasheet
RES 66.5 OHM 5W 1% WW AXIAL - RWR74S66R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 5W 1% WW AXIAL
RWR74S66R5FRRSL
RES 66.5 OHM 5W 1% WW AXIAL RWR74S66R5FRRSL
RES 66.5ohm 5W 1% WW AXIAL

RES 66.5ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S66R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S66R5FRRSL-ND
Through Hole Resistors RWR74S66R5FRRSL-ND
66.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S66R5FRRSL RWR74S66R5FRRSL RWR74S66R5FRRSL-ND
Product Name Wirewound Resistors RES 66.5 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers