Vishay Intertechnology, Inc. RES 0.2 OHM 5W 0.5% WW AXIAL RWR74SR200DRRSL

Description
RES 0.2ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 0.5% WW AXIAL - RWR74SR200DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 0.5% WW AXIAL
RWR74SR200DRRSL
RES 0.2 OHM 5W 0.5% WW AXIAL RWR74SR200DRRSL
RES 0.2ohm 5W 0.5% WW AXIAL

RES 0.2ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR200DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200DRRSL-ND
Through Hole Resistors RWR74SR200DRRSL-ND
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR200DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200DRRSL
Wirewound Resistors 3110-RWR74SR200DRRSL
ESS-5 .2 .5% RWR74SR200DR RSL

ESS-5 .2 .5% RWR74SR200DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR200DRRSL RWR74SR200DRRSL-ND 3110-RWR74SR200DRRSL
Product Name RES 0.2 OHM 5W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Through-Hole Resistors - 2-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details