Vishay Intertechnology, Inc. RES 93.1 OHM 5W 1% WW AXIAL RWR74S93R1FSRSL

Description
RES 93.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 5W 1% WW AXIAL - RWR74S93R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 5W 1% WW AXIAL
RWR74S93R1FSRSL
RES 93.1 OHM 5W 1% WW AXIAL RWR74S93R1FSRSL
RES 93.1ohm 5W 1% WW AXIAL

RES 93.1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S93R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S93R1FSRSL-ND
Through Hole Resistors RWR74S93R1FSRSL-ND
93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S93R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S93R1FSRSL
Wirewound Resistors 3110-RWR74S93R1FSRSL
ESS-5 93.1 1% RWR74S93R1FS RSL

ESS-5 93.1 1% RWR74S93R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S93R1FSRSL RWR74S93R1FSRSL-ND 3110-RWR74S93R1FSRSL
Product Name RES 93.1 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers