Vishay Intertechnology, Inc. RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FSBSL

Description
RES 8.25Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 5W 1% WW AXIAL - RWR74S8251FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 5W 1% WW AXIAL
RWR74S8251FSBSL
RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FSBSL
RES 8.25Kohm 5W 1% WW AXIAL

RES 8.25Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8251FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8251FSBSL-ND
Through Hole Resistors RWR74S8251FSBSL-ND
8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S8251FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8251FSBSL
Wirewound Resistors 3110-RWR74S8251FSBSL
ESS-5 8.25K 1% RWR74S8251FS BSL

ESS-5 8.25K 1% RWR74S8251FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S8251FSBSL RWR74S8251FSBSL-ND 3110-RWR74S8251FSBSL
Product Name RES 8.25K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers