Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8251FSS73

Description
ESS-5 8.25K 1% RWR74S8251FS S73
Request a Quote Datasheet
Description
ESS-5 8.25K 1% RWR74S8251FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8251FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8251FSS73
Wirewound Resistors 3110-RWR74S8251FSS73
ESS-5 8.25K 1% RWR74S8251FS S73

ESS-5 8.25K 1% RWR74S8251FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S8251FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8251FSS73-ND
Through Hole Resistors RWR74S8251FSS73-ND
8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25K OHM 5W 1% WW AXIAL - RWR74S8251FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 5W 1% WW AXIAL
RWR74S8251FSS73
RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FSS73
RES 8.25Kohm 5W 1% WW AXIAL

RES 8.25Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8251FSS73 RWR74S8251FSS73-ND RWR74S8251FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.25K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details