Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR732FRB12

Description
ESS-5 .732 1% RWR74SR732FR B12
Request a Quote Datasheet
Description
ESS-5 .732 1% RWR74SR732FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR732FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR732FRB12
Wirewound Resistors 3110-RWR74SR732FRB12
ESS-5 .732 1% RWR74SR732FR B12

ESS-5 .732 1% RWR74SR732FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR732FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR732FRB12-ND
Through Hole Resistors RWR74SR732FRB12-ND
732 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.732 OHM 5W 1% WW AXIAL - RWR74SR732FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 5W 1% WW AXIAL
RWR74SR732FRB12
RES 0.732 OHM 5W 1% WW AXIAL RWR74SR732FRB12
RES 0.732ohm 5W 1% WW AXIAL

RES 0.732ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR732FRB12 RWR74SR732FRB12-ND RWR74SR732FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.732 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details