Vishay Intertechnology, Inc. Wirewound Resistors RWR74S88R7FRRSL

Description
ESS-5 88.7 1% RWR74S88R7FR RSL
Request a Quote Datasheet
Description
ESS-5 88.7 1% RWR74S88R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S88R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S88R7FRRSL
Wirewound Resistors 3110-RWR74S88R7FRRSL
ESS-5 88.7 1% RWR74S88R7FR RSL

ESS-5 88.7 1% RWR74S88R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S88R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S88R7FRRSL-ND
Through Hole Resistors RWR74S88R7FRRSL-ND
88.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

88.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 88.7 OHM 5W 1% WW AXIAL - RWR74S88R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 5W 1% WW AXIAL
RWR74S88R7FRRSL
RES 88.7 OHM 5W 1% WW AXIAL RWR74S88R7FRRSL
RES 88.7ohm 5W 1% WW AXIAL

RES 88.7ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S88R7FRRSL RWR74S88R7FRRSL-ND RWR74S88R7FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 88.7 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details