Vishay Intertechnology, Inc. RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FSB12

Description
RES 0.511ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 5W 1% WW AXIAL - RWR74SR511FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% WW AXIAL
RWR74SR511FSB12
RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FSB12
RES 0.511ohm 5W 1% WW AXIAL

RES 0.511ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR511FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR511FSB12
Wirewound Resistors 3110-RWR74SR511FSB12
ESS-5 .511 1% RWR74SR511FS B12

ESS-5 .511 1% RWR74SR511FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR511FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR511FSB12-ND
Through Hole Resistors RWR74SR511FSB12-ND
511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR511FSB12 3110-RWR74SR511FSB12 RWR74SR511FSB12-ND
Product Name RES 0.511 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details