Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6341FSRSL

Description
ESS-5 6.34K 1% RWR74S6341FS RSL
Request a Quote Datasheet
Description
ESS-5 6.34K 1% RWR74S6341FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6341FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6341FSRSL
Wirewound Resistors 3110-RWR74S6341FSRSL
ESS-5 6.34K 1% RWR74S6341FS RSL

ESS-5 6.34K 1% RWR74S6341FS RSL

Supplier's Site Datasheet
RES 6.34K OHM 5W 1% WW AXIAL - RWR74S6341FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 5W 1% WW AXIAL
RWR74S6341FSRSL
RES 6.34K OHM 5W 1% WW AXIAL RWR74S6341FSRSL
RES 6.34Kohm 5W 1% WW AXIAL

RES 6.34Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6341FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6341FSRSL-ND
Through Hole Resistors RWR74S6341FSRSL-ND
6.34 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6341FSRSL RWR74S6341FSRSL RWR74S6341FSRSL-ND
Product Name Wirewound Resistors RES 6.34K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details