Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR221FRRSL

Description
221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR221FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR221FRRSL-ND
Through Hole Resistors RWR74SR221FRRSL-ND
221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR221FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR221FRRSL
Wirewound Resistors 3110-RWR74SR221FRRSL
ESS-5 .221 1% RWR74SR221FR RSL

ESS-5 .221 1% RWR74SR221FR RSL

Supplier's Site Datasheet
RES 0.221 OHM 5W 1% WW AXIAL - RWR74SR221FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 5W 1% WW AXIAL
RWR74SR221FRRSL
RES 0.221 OHM 5W 1% WW AXIAL RWR74SR221FRRSL
RES 0.221ohm 5W 1% WW AXIAL

RES 0.221ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR221FRRSL-ND 3110-RWR74SR221FRRSL RWR74SR221FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.221 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details