Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR200FRB12

Description
ESS-5 .2 1% RWR74SR200FR B12
Request a Quote Datasheet
Description
ESS-5 .2 1% RWR74SR200FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200FRB12
Wirewound Resistors 3110-RWR74SR200FRB12
ESS-5 .2 1% RWR74SR200FR B12

ESS-5 .2 1% RWR74SR200FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200FRB12-ND
Through Hole Resistors RWR74SR200FRB12-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 5W 1% WW AXIAL - RWR74SR200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74SR200FRB12
RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FRB12
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR200FRB12 RWR74SR200FRB12-ND RWR74SR200FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers